TE Connectivity Power Relays 1721531-2

Description
Body Features Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 4 G  [.141 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 7.5 MM  [.295 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 15.01 MM  [.591 INCH ] Product Length : 20.39 MM  [.803 INCH ] Product Width : 7 MM  [.276 INCH ] Width Class (Mechanical) (MM) : 6 - 8 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 720 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 4 G  [.141 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 7.5 MM  [.295 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 15.01 MM  [.591 INCH ] Product Length : 20.39 MM  [.803 INCH ] Product Width : 7 MM  [.276 INCH ] Width Class (Mechanical) (MM) : 6 - 8 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 720 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1721531-2 - TE Connectivity
Berwyn, PA, United States
Power Relays
1721531-2
Power Relays 1721531-2
Body Features Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 4 G  [.141 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 7.5 MM  [.295 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 15.01 MM  [.591 INCH ] Product Length : 20.39 MM  [.803 INCH ] Product Width : 7 MM  [.276 INCH ] Width Class (Mechanical) (MM) : 6 - 8 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 720 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 4 G  [.141 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 2 - 5, 16
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgNi
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 14 - 15
  • Insulation Clearance Between Contact & Coil : 7.5 MM  [.295 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 20 - 25
  • Product Height : 15.01 MM  [.591 INCH ]
  • Product Length : 20.39 MM  [.803 INCH ]
  • Product Width : 7 MM  [.276 INCH ]
  • Width Class (Mechanical) (MM) : 6 - 8

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 150 - 200
  • Coil Power Rating DC (MILW) : 200
  • Coil Resistance (OHM) : 720
  • Coil Special Features : UL Coil Insulation Class A
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTII
Buy Now
Power Relays, Over 2 Amps - PB3350-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3350-ND
Power Relays, Over 2 Amps PB3350-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays - Power Relays, Over 2 Amps - 1373409-1721531-2 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373409-1721531-2
Relays - Power Relays, Over 2 Amps 1373409-1721531-2
Win Source Part Number: 1373409-1721531-2 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: TE Connectivity Potter & Brumfield Relays Series: PCJ, OEG Package: Tray Product Status: Obsolete Base Product Number: 1721531 Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: Vendor Undefined ECCN: EAR99 Contact Material: Silver Nickel (AgNi) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 16.7 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Coil Insulation: Class A Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC Operate Time: 10 ms Release Time: 4 ms Relay Type: General Purpose Coil Resistance: 720 Ohms

Win Source Part Number: 1373409-1721531-2
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Potter & Brumfield Relays
Series: PCJ, OEG
Package: Tray
Product Status: Obsolete
Base Product Number: 1721531
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Material: Silver Nickel (AgNi)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Coil Current: 16.7 mA
Coil Type: Non Latching
Seal Rating: Sealed - Flux Protection
Coil Insulation: Class A
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
Operate Time: 10 ms
Release Time: 4 ms
Relay Type: General Purpose
Coil Resistance: 720 Ohms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1721531-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1721531-2
Relays - Power Relays, Over 2 Amps 1721531-2
RELAY GEN PURPOSE SPST 5A 12V

RELAY GEN PURPOSE SPST 5A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
1721531-2
General Purpose Relays 1721531-2
General Purpose Relays 1 NO 12 VDC PCB PCJ-112D3M,303

General Purpose Relays 1 NO 12 VDC PCB PCJ-112D3M,303

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1721531-2 PB3350-ND 1721531-2 1373409-1721531-2 1721531-2 1721531-2
Product Name Power Relays Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive High Current Relays - 1-1414939-4 - TE Connectivity
Specs
Relay Type Automotive
Approvals EU ELV Compliant; RoHS
DC Power 7 watts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415073-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers