General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
RELAY GEN PURPOSE SPDT 30A 12V
MINI-ISO, PI, 12V, FORM C, AgS
Automotive Relays SPDT 12VDC Mini ISO bracket mt
RELAY, MINI-ISO, 12V, Form C, AgSnO, Diode, Bracket
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1773-ND | 1432793-1 | 13M6020 | 1432793-1 | 70199416 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Mini-Iso, Pi, 12V, Form C, Ags Schrack Te Connectivity | Automotive Relays | RELAY, MINI-ISO, 12V, Form C, AgSnO, Diode, Bracket |
| Relay Type | General | Automotive | Automotive | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Bracket (Flange) Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |