The RSM-8H 24V- 1CO S is an 8-relay base with screw terminals for connecting to PLC controllers, featuring 20-pole plug-in connectors compliant with IEC 60603-13. It operates with a 24 V DC input, provides galvanic isolation between input and output, and supports up to six 16 A rated contacts with AgNi 90/10 contacts. The unit has a 120 mm × 87 mm × 62 mm footprint, operates from -25 °C to 50 °C, and is certified for UL with a rated output voltage up to 250 V AC and AC continuous current of 6 A. RoHS compliant with exemptions 7a and 7cI, it features LED status indicators for supply and relay states, and meets insulation standards per EN 50178 with a 1.2 kV AC test voltage and 6 kV pulse voltage resistance.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-1464800000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |