The Axicom IM-B signal relay is a hermetically sealed, 1 Form A SPST-NO relay designed for low-power switching in telecommunications, consumer electronics, and industrial applications. It features a compact 10 mm × 6 mm × 5.65 mm footprint with gull wing SMT terminals. The relay operates at 5 VDC with a coil resistance of 178 Ω and consumes 140 mW. It switches a maximum of 2 A at 220 VDC or 250 VAC, with a high dielectric contact version rated for up to 2500 Vrms between open contacts and 3500 Vrms between contact and coil. The contact material is PdRu with gold plating, and the relay meets UL 61810-1 and IEC 61810 standards. It supports an operating temperature range of -40°C to +85°C and has a mechanical endurance of 10⁸ operations. RF isolation at 100 MHz is 37.0 dB, with a VSWR of 1.06.
Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Signal Characteristics
Termination Features
Usage Conditions
TE Connectivity 1462041-7 Signal Relay
TE Connectivity 1462041-7 Signal Relay
Telecom Relay SPST-NO (1 Form A) Surface Mount
Telecom Relay SPST-NO (1 Form A) Surface Mount
Telecom Relay SPST-NO (1 Form A) Surface Mount
Manufacturer: TE Connectivity
Win Source Part Number: 905321-1462041-7
Series: IM, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay SPST-NO (1 Form A) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1462041
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: PB1247CT, PB1247TR, IMB03CGR, PB1247DKR
RELAY TELECOM SPST 2A 5V
RELAY, SIGNAL, 1NO, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPST-N
| TE Connectivity | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1462041-7 | 1244478 | PB1247TR-ND | 1462041-7 | 905321-1462041-7 | 1462041-7 | 51R6662 |
| Product Name | Electromechanical Relays & Contactors | Signal Relays | Signal Relays, Up to 2 Amps | Relays | Signal Relays, Up to 2 Amps - 1462041-7 | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, 1No, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity |
| Approvals | EU ELV Compliant; RoHS | RoHS | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||||
| AC Voltage | 250 volts | ||||||
| DC Voltage | 220 volts | ||||||
| DC Power | 0.1400 watts |