TE Connectivity Power Relays, Over 2 Amps 1432791-1

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB686-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB686-ND
Power Relays, Over 2 Amps PB686-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relay - 1432791-1 - Richardson RFPD
Downers Grove, IL, United States
General Purpose Relay
1432791-1
General Purpose Relay 1432791-1
MINI-ISO, PI, 12V, Form C, AgSnO, Bracket

MINI-ISO, PI, 12V, Form C, AgSnO, Bracket

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
1432791-1
Automotive Relays 1432791-1
Automotive Relays SPDT QC 12VDC Mini-ISO bracket mt

Automotive Relays SPDT QC 12VDC Mini-ISO bracket mt

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1432791-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1432791-1
Relays - Power Relays, Over 2 Amps 1432791-1
RELAY GEN PURPOSE SPDT 30A 12V

RELAY GEN PURPOSE SPDT 30A 12V

Supplier's Site
RELAY, MINI-ISO, PI, 12V, FORM C,AGSNO,BRACKET - 70198896 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, MINI-ISO, PI, 12V, FORM C,AGSNO,BRACKET
70198896
RELAY, MINI-ISO, PI, 12V, FORM C,AGSNO,BRACKET 70198896
RELAY, MINI-ISO, PI, 12V, FORM C,AGSNO,BRACKET

RELAY, MINI-ISO, PI, 12V, FORM C,AGSNO,BRACKET

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB686-ND 1432791-1 1432791-1 1432791-1 70198896
Product Name Power Relays, Over 2 Amps General Purpose Relay Automotive Relays Relays - Power Relays, Over 2 Amps RELAY, MINI-ISO, PI, 12V, FORM C,AGSNO,BRACKET
Relay Type General General Automotive Automotive
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Bracket (Flange) Mount
Poles Single Pole (SP) Single Pole (SP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - RSR-24DCS - Powell Electronics, Inc.
View Details
3 suppliers
Relay module - 788-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170050310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Industrial Relay - 700-CF310KP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details