TE Connectivity Electromechanical Relays & Contactors 1461400-5

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class E Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.129 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 1280 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class E Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.129 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 1280 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OJ-SH-124DM,000 is a miniature PCB relay with a 1-form A contact arrangement, rated for 5A at 250VAC and 30VDC, featuring AgNi contact material and a 450 mW coil rated for 24VDC. It has a compact outline of 18.2 mm × 10.2 mm × 14.7 mm and is flux-proof and washable. The relay meets UL, VDE, cULus, and TUV certifications, with an operational temperature range of -40°C to 85°C and a coil insulation system rated for UL Class F. It offers a maximum switching voltage of 277VAC and a release time of 4ms, with mechanical endurance of 10×10⁶ operations.

Datasheet Summary
Powered by GS/AI

The OJ-SH-124DM,000 is a miniature PCB relay with a 1-form A contact arrangement, rated for 5A at 250VAC and 30VDC, featuring AgNi contact material and a 450 mW coil rated for 24VDC. It has a compact outline of 18.2 mm × 10.2 mm × 14.7 mm and is flux-proof and washable. The relay meets UL, VDE, cULus, and TUV certifications, with an operational temperature range of -40°C to 85°C and a coil insulation system rated for UL Class F. It offers a maximum switching voltage of 277VAC and a release time of 4ms, with mechanical endurance of 10×10⁶ operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1461400-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1461400-5
Electromechanical Relays & Contactors 1461400-5
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class E Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.129 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 1280 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 9 G  [.318 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class E
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.2 MM  [.129 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ]
  • Product Height : 14.7 MM  [.579 INCH ]
  • Product Length : 18.2 MM  [.717 INCH ]
  • Product Width : 10.2 MM  [.401 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .45
  • Coil Resistance (OHM) : 1280
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 5
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - PB877-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB877-ND
Power Relays, Over 2 Amps PB877-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - 1461400-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Appliance Miniature PCB Relays

Appliance Miniature PCB Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays - Power Relays, Over 2 Amps - 1461400-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1461400-5
Relays - Power Relays, Over 2 Amps 1461400-5
RELAY GEN PURPOSE SPST 5A 24V

RELAY GEN PURPOSE SPST 5A 24V

Supplier's Site
Oje-Sh-124Dm,000 Rohs Compliant Oeg Te Connectivity - 11H5175 - Newark, An Avnet Company
Chicago, IL, United States
Oje-Sh-124Dm,000 Rohs Compliant Oeg Te Connectivity
11H5175
Oje-Sh-124Dm,000 Rohs Compliant Oeg Te Connectivity 11H5175
OJE-SH-124DM,000 ROHS COMPLIANT: YES

OJE-SH-124DM,000 ROHS COMPLIANT: YES

Supplier's Site Datasheet
General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Oeg Te Connectivity - 48W0526 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Oeg Te Connectivity
48W0526
General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Oeg Te Connectivity 48W0526
General Purpose Relay, OJE Series, Power, Non Latching, SPST-NO, 24 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, OJE Series, Power, Non Latching, SPST-NO, 24 VDC, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1461400-5 PB877-ND 1461400-5 1461400-5 11H5175 48W0526
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps Oje-Sh-124Dm,000 Rohs Compliant Oeg Te Connectivity General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant Oeg Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 277 volts
DC Voltage 30 volts
DC Power 0.4500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393212-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1423156-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
AC Voltage 120 volts
AC Power 6 VA
View Details
4 suppliers
Electromechanical Relays & Contactors - 1393194-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Power Relays - 1-1393130-9 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details