TE Connectivity Electromechanical Relays & Contactors 1617048-6

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 3.192 Coil Resistance (OHM) : 220 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : .00003 Contact Switching Voltage (Max) (VDC) : .03 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Flange with Screws Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 3.192 Coil Resistance (OHM) : 220 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : .00003 Contact Switching Voltage (Max) (VDC) : .03 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Flange with Screws Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1617048-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1617048-6
Electromechanical Relays & Contactors 1617048-6
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 6 Form C 6PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 3.192 Coil Resistance (OHM) : 220 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : .00003 Contact Switching Voltage (Max) (VDC) : .03 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Flange with Screws Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 6 Form C 6PDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 3.192
  • Coil Resistance (OHM) : 220
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : .00003
  • Contact Switching Voltage (Max) (VDC) : .03

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Flange with Screws

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 20G's, 10 - 2000Hz

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 1617048-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
1617048-6-ND
Signal Relays, Up to 2 Amps 1617048-6-ND
General Purpose Relay Chassis Mount

General Purpose Relay Chassis Mount

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - 1042059-1617048-6 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1042059-1617048-6
Relays - Signal Relays, Up to 2 Amps 1042059-1617048-6
Win Source Part Number: 1042059-1617048-6 Category: Relays>Signal Relays, Up to 2 Amps Series: Military, MIL-R-5757/1, RD, CII Termination Style: PC Pin Package: Bulk Standard Package: 1 Coil Resistance: 260 Ohms Operate Time: 15 ms Relay Type: General Purpose Coil Voltage: 26.5VDC Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): RD6CAH2600; 5-1617559-2; 9-1393768-7; SFS6-DC24V; 4-1393767-81617048-6 .; RD6CA2600; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 13 VDC Must Release Voltage: 10.1 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: RD6CA2600,2266-16170 48-6 Base Product Number: 1617048 RoHS Status: RoHS non-compliant

Win Source Part Number: 1042059-1617048-6
Category: Relays>Signal Relays, Up to 2 Amps
Series: Military, MIL-R-5757/1, RD, CII
Termination Style: PC Pin
Package: Bulk
Standard Package: 1
Coil Resistance: 260 Ohms
Operate Time: 15 ms
Relay Type: General Purpose
Coil Voltage: 26.5VDC
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): RD6CAH2600; 5-1617559-2; 9-1393768-7; SFS6-DC24V; 4-1393767-81617048-6 .; RD6CA2600;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 13 VDC
Must Release Voltage: 10.1 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: RD6CA2600,2266-1617048-6
Base Product Number: 1617048
RoHS Status: RoHS non-compliant

Buy Now
Relays - 1617048-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Crystal Can Relays

Crystal Can Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
1617048-6
Relays - Signal Relays, Up to 2 Amps 1617048-6
RELAY GENERAL PURPOSE 26.5V

RELAY GENERAL PURPOSE 26.5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1617048-6 1617048-6-ND 1042059-1617048-6 1617048-6 1617048-6
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Relays Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C)
DC Voltage 0.0300 volts
DC Power 3.19 watts
Unlock Full Specs
to access all available technical data