General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
Relay, MINI-ISO, 12V, Form C, AgSnO, Resistor, Sealed
Automotive Relays SPDT 12VDC Sealed
MINI-ISO,PI,12V,FORM
RELAY GEN PURPOSE SPDT 30A 12V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1802-ND | 70199411 | 1432787-1 | 88K1520 | 1432787-1 |
| Product Name | Power Relays, Over 2 Amps | Relay, MINI-ISO, 12V, Form C, AgSnO, Resistor, Sealed | Automotive Relays | Mini-Iso,pi,12V,form C,agsno,r Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | Automotive | Automotive | ||
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | ||
| Poles | Single Pole (SP) | Double Pole (DP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |