TE Connectivity Electromechanical Relays & Contactors 1618006-7

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 53 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 1 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Flying Leads
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 53 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 1 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618006-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618006-7
Electromechanical Relays & Contactors 1618006-7
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 53 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VDC) : 1 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Flying Leads

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Relay Options : Not RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 53
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VDC) : 1

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Bus Wires
  • Main Termination & Connection Type : Flying Leads
Buy Now
Power Relays, Over 2 Amps - 1618006-7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1618006-7-ND
Power Relays, Over 2 Amps 1618006-7-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Relays - 1618006-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-N

RELAY, VACUUM, SPST-N

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1618006-7
Relays - Power Relays, Over 2 Amps 1618006-7
AP10A245=RELAY, VACUUM, SPST-N

AP10A245=RELAY, VACUUM, SPST-N

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1618006-7 1618006-7-ND 1618006-7 1618006-7
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps
Approvals Not EU ELV Compliant
DC Coil Voltage 12 volts 12 volts 12 volts
Resistance 53 ohms
Relay Type General
Unlock Full Specs
to access all available technical data