Telecom Relay SPST-NO (1 Form A) Through Hole
RELAY TELECOM SPST 2A 12V
SIGNAL RELAY, SPST-NO, 12VDC, 2A, THT; Coil Voltage:12VDC; Contact Configuration:SPST-N
SIGNAL RELAY, SPST, 12VDC, THT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1462041-6 | PB1248-ND | 1462041-6 | 43T4651 | 74AJ7950 |
| Product Name | Relays | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Spst-No, 12Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity | Signal Relay, Spst, 12Vdc, Tht Rohs Compliant Axicom Te Connectivity |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |