TE Connectivity Electromechanical Relays & Contactors 1558737-8

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 29.5 G  [1.041 OZ ] Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.6 MM  [.22 INCH ] Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 822 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 1mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 29.5 G  [1.041 OZ ] Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.6 MM  [.22 INCH ] Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 822 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 1mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR6-423-L024 is a six-pole force guided relay with 4 normally open and 2 normally closed contacts, using AgSnO2 contact material, designed for safety-critical applications with a diagnostic coverage of 99% per IEC 61508-2. It operates on a 24VDC coil with 700mW power consumption and features reinforced isolation between all contacts per IEC EN 62477. The relay has a height of 15.7mm, suitable for 22.5mm DIN rail housings, and supports a maximum switching voltage of 400V AC and 8A current rating. Minimum recommended contact load is 5V/1mA for direct controller monitoring. It meets VDE, TUV, UL, and CCC safety certifications and is rated for operation up to 85°C ambient temperature.

Datasheet Summary
Powered by GS/AI

The SR6-423-L024 is a six-pole force guided relay with 4 normally open and 2 normally closed contacts, using AgSnO2 contact material, designed for safety-critical applications with a diagnostic coverage of 99% per IEC 61508-2. It operates on a 24VDC coil with 700mW power consumption and features reinforced isolation between all contacts per IEC EN 62477. The relay has a height of 15.7mm, suitable for 22.5mm DIN rail housings, and supports a maximum switching voltage of 400V AC and 8A current rating. Minimum recommended contact load is 5V/1mA for direct controller monitoring. It meets VDE, TUV, UL, and CCC safety certifications and is rated for operation up to 85°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1558737-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1558737-8
Electromechanical Relays & Contactors 1558737-8
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 29.5 G  [1.041 OZ ] Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.6 MM  [.22 INCH ] Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 822 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 1mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 29.5 G  [1.041 OZ ]

Configuration Features


  • Contact Arrangement : 4A (NO) + 2B (NC)
  • Contact Number of Poles : 6

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.6 MM  [.22 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 55 MM  [2.165 INCH ]
  • Product Width : 16.5 MM  [.65 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .7
  • Coil Resistance (OHM) : 822
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 8
  • Contact Switching Load (Min) : 1mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-1558737-8-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-1558737-8-ND
Power Relays, Over 2 Amps 41-1558737-8-ND
SR6-423-L024

SR6-423-L024

Buy Now Datasheet
Power Relays - 2808619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2808619
Power Relays 2808619
TE Connectivity 1558737-8

TE Connectivity 1558737-8

Supplier's Site
Power Relays - 2808620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2808620
Power Relays 2808620
TE Connectivity 1558737-8

TE Connectivity 1558737-8

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1558737-8 41-1558737-8-ND 2808619
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Power Relays
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.7000 watts
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data