California Eastern Laboratories - CEL Logic Output Optoisolators PS9661-A

Description
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - PS9661-A-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9661-A-ND
Logic Output Optoisolators PS9661-A-ND
Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Optoisolators - Logic Output - PS9661-A - 792583-PS9661-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9661-A
792583-PS9661-A
Optoisolators - Logic Output - PS9661-A 792583-PS9661-A
Manufacturer: CEL Win Source Part Number: 792583-PS9661-A Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 25Mbps Input Type: Logic Rise / Fall Time (Typ): 9ns, 8ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: PS9661 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Introduction Date: December 03, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792583-PS9661-A
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 25Mbps
Input Type: Logic
Rise / Fall Time (Typ): 9ns, 8ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Family Name: PS9661
Categories: Isolators
Manufacturer Package: 8-DIP
Output Current per Channel: 10mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Introduction Date: December 03, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-PS9661-A
3.75KV Signal Isolator and Optocoupler 902-PS9661-A
OPTOISO 3.75KV PUSH PULL 8DIP Product overview: PS9661-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9661-A can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV PUSH PULL 8DIP Product overview: PS9661-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9661-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers Optocouplers
Product Number PS9661-A-ND 792583-PS9661-A 902-PS9661-A
Product Name Logic Output Optoisolators Optoisolators - Logic Output - PS9661-A 3.75KV Signal Isolator and Optocoupler
Input Logic Logic Logic
Output Push-Pull, Totem Pole Push-Pull, Totem Pole Push-Pull, Totem Pole
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Tube
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8237AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details