Sharp Microelectronics of the Americas Triac, SCR Output Optoisolators S2S3000F

Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP
Request a Quote Datasheet
Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 425-2417-5-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
425-2417-5-ND
Triac, SCR Output Optoisolators 425-2417-5-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP

Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP

Buy Now Datasheet
Optoisolators - Triac, SCR Output - S2S3000F - 1093621-S2S3000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - S2S3000F
1093621-S2S3000F
Optoisolators - Triac, SCR Output - S2S3000F 1093621-S2S3000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1093621-S2S3000F Packaging: Tube/Rail Approvals: CSA, UR Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 50mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 100V/μs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100μs (Max) Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 4-MFP Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1093621-S2S3000F
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 50mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 100V/μs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100μs (Max)
Categories: Isolators
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-MFP
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 425-2417-5-ND 1093621-S2S3000F
Product Name Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - S2S3000F
Output Triac Triac
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-MFP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 863-SI8230AD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details