California Eastern Laboratories - CEL Logic Output Optoisolators PS9821-2-F4-AX

Description
Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - PS9821-2-F4-AX-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9821-2-F4-AX-ND
Logic Output Optoisolators PS9821-2-F4-AX-ND
Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP

Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP

Buy Now Datasheet
Singapore, Singapore
Dual 2.5KV Signal Isolator and Optocoupler
902-PS9821-2-F4-AX
Dual 2.5KV Signal Isolator and Optocoupler 902-PS9821-2-F4-AX
OPTOISO 2.5KV 2CH OPEN COL 8SSOP Product overview: PS9821-2-F4-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9821-2-F4-AX can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV 2CH OPEN COL 8SSOP Product overview: PS9821-2-F4-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9821-2-F4-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number PS9821-2-F4-AX-ND 902-PS9821-2-F4-AX
Product Name Logic Output Optoisolators Dual 2.5KV Signal Isolator and Optocoupler
Input DC DC
Output Open Collector Open Collector
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details