HI-SPEED OPTOCPLR LSO-5 Product overview: RV1S9060ACCSP-10YC#S
Logic Output Optoisolator 15Mbps CMOS 5000Vrms 1 Channel 50kV/µs CMTI 5-LSO
OPTOCOUPLER, DIGITAL, 15MBPS, LSOP-5; No. of Channels:-; Isolation Voltage:-; Data Rate:15Mbps; Optocoupler Case Style:LSOP; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers OPTO HI-SPEED OPTOCPLR LSO5
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1890796 | 1891007P | 902-RV1S9060ACCSP-10YC#SC0 | RV1S9060ACCSP-10YC#SC0-ND | 28AH4844 | RV1S9060ACCSP-10YC#SC0 |
| Product Name | Optocouplers | Optocouplers | Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler, Digital, 15Mbps, Lsop-5; No. Of Channels Renesas | High Speed Optocouplers |
| Output | Cmos | CMOS | CMOS | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | LSO5 | Strip | Surface Mount | LSOP | |
| Rise Time | 0.0050 µs | 0.0050 µs | ||||
| Fall Time | 5 ns | 5 ns |