Renesas Electronics Corporation Logic Output Optoisolators PS9851-1-AX

Description
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-1205-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1205-ND
Logic Output Optoisolators 559-1205-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP

Buy Now Datasheet
 - PS9851-1-AX - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Channel, 1-Element, 2500V Isolation, 15MBps

Logic IC Output Optocoupler, 1-Channel, 1-Element, 2500V Isolation, 15MBps

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9851-1-AX
High Speed Optocouplers PS9851-1-AX
High Speed Optocouplers 3.3V 8 Pin SO8 Digtl OC HICMRR VDE DulCH

High Speed Optocouplers 3.3V 8 Pin SO8 Digtl OC HICMRR VDE DulCH

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 559-1205-ND PS9851-1-AX PS9851-1-AX
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Push-Pull, Totem Pole
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 1EDI30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details