Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 5-SO
OPTOISO 2.5KV OPN COLLECTOR 5SOP Product overview: PS9714-F3 from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9714-F3 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | PS9714-F3-ND | 902-PS9714-F3 |
| Product Name | Logic Output Optoisolators | 2.5KV Signal Isolator and Optocoupler |
| Input | DC | DC |
| Output | Open Collector | Open Collector |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |
| Mounting Option | Surface Mount | Tape & Reel (TR) |
| Forward Current | 30 milliamps |