OPT2/CPLR HS/LSDIP/IGBT/NIPDAU
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 559-RV1S9991ACCSP-10YV#KC0TR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.543"", 13.80mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 7500 volts |