Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH601-1

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH601-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH601-1-ND
Transistor, Photovoltaic Output Optoisolators SFH601-1-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH601-1
Transistor Output Optocouplers SFH601-1
Transistor Output Optocouplers Phototransistor Out Single CTR 40-80%

Transistor Output Optocouplers Phototransistor Out Single CTR 40-80%

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 58K2181 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
58K2181
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 58K2181
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler; THT; Channels: 1; OUT: transistor; Uinsul: 5.3kV; DIP6 - 17852-SFH601-1 - Utmel Electronic Limited
Hong Kong, China
Optocoupler; THT; Channels: 1; OUT: transistor; Uinsul: 5.3kV; DIP6
17852-SFH601-1
Optocoupler; THT; Channels: 1; OUT: transistor; Uinsul: 5.3kV; DIP6 17852-SFH601-1
Optocoupler; THT; Channels: 1; OUT: transistor; Uinsul: 5.3kV; DIP6

Optocoupler; THT; Channels: 1; OUT: transistor; Uinsul: 5.3kV; DIP6

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH601-1-ND SFH601-1 58K2181 17852-SFH601-1
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay Optocoupler; THT; Channels: 1; OUT: transistor; Uinsul: 5.3kV; DIP6
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1640579 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 1EDC30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details