OPT2/CPLR HS/LSO-5/IGBT/NIPDAU
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 559-RV1S9091ACCSP-10YV#KC0TR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.295"", 7.50mm Width), 5 Leads" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |