Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSSOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 559-RV1S2285ACCSP-10YV#KC0TR-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | AC; DC |
| Output | Phototransistor |
| Package Type | "4-SOP (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |