Logic Output Optoisolator 15Mbps CMOS 3750Vrms 1 Channel 50kV/µs CMTI 5-SO
HI-SPEED OPTOCPLR SO-5 Product overview: RV1S9160ACCSP-100V#S
OPTOCOUPLER, DIGITAL, 15MBPS, SOP-5; No. of Channels:-; Isolation Voltage:-; Data Rate:15Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | RV1S9160ACCSP-100V#SC0-ND | 1890793 | 1890997P | 902-RV1S9160ACCSP-100V#SC0 | 28AH4847 |
| Product Name | Logic Output Optoisolators | Optocouplers | Optocouplers | Signal Isolator and Optocoupler | Optocoupler, Digital, 15Mbps, Sop-5; No. Of Channels Renesas |
| Output | CMOS | Cmos | CMOS | ||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | ||||
| Mounting Option | Surface Mount | Surface mount | SOP | Strip | SOP |
| Forward Current | 6 milliamps | ||||
| Isolation Voltage | 3750 volts | 5000 volts |