Manufacturer: Vishay
Win Source Part Number: 1095311-SFH1617A-2
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Transistor Output Optocouplers Phototransistor Out Single CTR > 63-125%
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:125%; Fall Time tf:14µs RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1095311-SFH1617A-2 | SFH1617A-2-ND | SFH1617A-2 | 23K1138 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH1617A-2 | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler; No. Of Channels Vishay |
| Input | DC; DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Mounting Option | 4-DIP | Through Hole | DIP | |
| Forward Current | 60 milliamps | 60 milliamps | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |