California Eastern Laboratories - CEL 2.5KV Signal Isolator and Optocoupler PS9814-1-A

Description
OPTOISO 2.5KV OPEN COLL 8SSOP Product overview: PS9814-1-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9814-1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 2.5KV OPEN COLL 8SSOP Product overview: PS9814-1-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9814-1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV Signal Isolator and Optocoupler
902-PS9814-1-A
2.5KV Signal Isolator and Optocoupler 902-PS9814-1-A
OPTOISO 2.5KV OPEN COLL 8SSOP Product overview: PS9814-1-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9814-1-A can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV OPEN COLL 8SSOP Product overview: PS9814-1-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9814-1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - PS9814-1-A-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9814-1-A-ND
Logic Output Optoisolators PS9814-1-A-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 902-PS9814-1-A PS9814-1-A-ND
Product Name 2.5KV Signal Isolator and Optocoupler Logic Output Optoisolators
Input DC DC
Output Open Collector Open Collector
Mounting Option Tube Surface Mount
Isolation Voltage 2500 volts 2500 volts
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2303313 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1ED3011MC12IXUMA1CT-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Low Input-Current Hermetic Surface Mount Optocoupler - OLF400 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Ceramic Flat
Isolation Voltage 1000 volts
View Details