Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 7500Vrms 1 Channel 50kV/µs CMTI 8-LSDIP
High Speed Optocouplers OPTO HI-SPD OPTCPLR 8PIN LSDIP T&R
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 559-RV1S9960ACCSP-10YC#KC0TR-ND | RV1S9960ACCSP-10YC#KC0 |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | |
| Output | Push-Pull, Totem Pole | |
| Package Type | "8-SOIC (0.543"", 13.80mm Width)" | |
| Mounting Option | Surface Mount | |
| Forward Current | 20 milliamps |