OPTOCOUPLER 4PIN LSSOP OTHER NIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 559-RV1S2281ACCSP-10YC-L#KC0TR-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "4-SOP (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |