OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: S2S4B00F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-S2S4B00F can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1093626-S2S4B00F
Packaging: Reel - TR
Approvals: CSA, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 50mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 100V/μs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 50μs (Max)
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-SMD
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-S2S4B00F | 1093626-S2S4B00F | 425-2422-2-ND |
| Product Name | 3.75KV Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - S2S4B00F | Triac, SCR Output Optoisolators |
| Output | Triac | Triac | Triac |
| Mounting Option | Tape & Reel (TR) | Surface Mount; 4-SMD | Surface Mount |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |