Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1516-1311-2-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector, Schottky Clamped |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" |
| Mounting Option | Surface Mount |
| Forward Current | 50 milliamps |