Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH1690AT

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH1690ATTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH1690ATTR-ND
Transistor, Photovoltaic Output Optoisolators SFH1690ATTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH1690ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH1690ATDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH1690ATDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH1690ATCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH1690ATCT-ND
Transistor, Photovoltaic Output Optoisolators SFH1690ATCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay - 23K1157 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay
23K1157
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay 23K1157
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 3.75Kv, Mfsop-4 Rohs Compliant Vishay - 69AH2286 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Mfsop-4 Rohs Compliant Vishay
69AH2286
Optocoupler, Transistor, 3.75Kv, Mfsop-4 Rohs Compliant Vishay 69AH2286
OPTOCOUPLER, TRANSISTOR, 3.75KV, MFSOP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 3.75KV, MFSOP-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH1690AT
Transistor Output Optocouplers SFH1690AT
Transistor Output Optocouplers Phototransistor Out Single CTR > 50-150%

Transistor Output Optocouplers Phototransistor Out Single CTR > 50-150%

Buy Now Datasheet
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R - 879-SFH1690AT - Utmel Electronic Limited
Hong Kong, China
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R
879-SFH1690AT
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R 879-SFH1690AT
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R

Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH1690ATTR-ND 23K1157 69AH2286 SFH1690AT 879-SFH1690AT
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay Optocoupler, Transistor, 3.75Kv, Mfsop-4 Rohs Compliant Vishay Transistor Output Optocouplers Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing Tape & Reel (TR)
Mounting Option Surface Mount SOP Surface Mount; 4-SMD, Gull Wing
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537274 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Isolators - Gate Drivers - 863-SI8230AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5033RS-TPBFTR-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details
2 suppliers