Infineon Technologies AG Transistor, Photovoltaic Output Optoisolators PVI5033RSPBF

Description
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PVI5033RSPBF-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PVI5033RSPBF-ND
Transistor, Photovoltaic Output Optoisolators PVI5033RSPBF-ND
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD

Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD

Buy Now Datasheet
Photovoltaic Isolator, 2Ch, 3.75Kv, Dip8; No. Of Channels Infineon - 18AC0159 - Newark, An Avnet Company
Chicago, IL, United States
Photovoltaic Isolator, 2Ch, 3.75Kv, Dip8; No. Of Channels Infineon
18AC0159
Photovoltaic Isolator, 2Ch, 3.75Kv, Dip8; No. Of Channels Infineon 18AC0159
PHOTOVOLTAIC ISOLATOR, 2CH, 3.75KV, DIP8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:PVI5033RPBF Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PHOTOVOLTAIC ISOLATOR, 2CH, 3.75KV, DIP8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:PVI5033RPBF Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiode Output Optocouplers
PVI5033RSPBF
Photodiode Output Optocouplers PVI5033RSPBF
Photodiode Output Optocouplers 2 FORM A PHOTO VOLTAIC ISOLATOR

Photodiode Output Optocouplers 2 FORM A PHOTO VOLTAIC ISOLATOR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number PVI5033RSPBF-ND 18AC0159 PVI5033RSPBF
Product Name Transistor, Photovoltaic Output Optoisolators Photovoltaic Isolator, 2Ch, 3.75Kv, Dip8; No. Of Channels Infineon Photodiode Output Optocouplers
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8237AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details