Sharp Microelectronics of the Americas Optoisolators - Triac, SCR Output - S2S3AD0F S2S3AD0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1093622-S2S3AD0F Packaging: Reel - TR Approvals: CSA, UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 50mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 100V/μs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100μs (Max) Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 4-SMD Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1093622-S2S3AD0F Packaging: Reel - TR Approvals: CSA, UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 50mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 100V/μs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100μs (Max) Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 4-SMD Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - S2S3AD0F - 1093622-S2S3AD0F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - S2S3AD0F
1093622-S2S3AD0F
Optoisolators - Triac, SCR Output - S2S3AD0F 1093622-S2S3AD0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1093622-S2S3AD0F Packaging: Reel - TR Approvals: CSA, UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 50mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 100V/μs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100μs (Max) Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 4-SMD Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1093622-S2S3AD0F
Packaging: Reel - TR
Approvals: CSA, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 50mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 100V/μs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100μs (Max)
Categories: Isolators
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-SMD
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
10mA 600V Signal Isolator and Optocoupler - 904-S2S3AD0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10mA 600V Signal Isolator and Optocoupler
904-S2S3AD0F
10mA 600V Signal Isolator and Optocoupler 904-S2S3AD0F
Triac & SCR Output Optocouplers SOP4, 10mA Ift, 600V Product overview: S2S3AD0F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 10mA, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-S2S3AD0F can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers SOP4, 10mA Ift, 600V Product overview: S2S3AD0F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 10mA, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-S2S3AD0F can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, SCR Output Optoisolators - S2S3AD0F-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
S2S3AD0F-ND
Triac, SCR Output Optoisolators S2S3AD0F-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
S2S3AD0F
Triac & SCR Output Optocouplers S2S3AD0F
Triac & SCR Output Optocouplers SOP4, 10mA Ift, 600V

Triac & SCR Output Optocouplers SOP4, 10mA Ift, 600V

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1093622-S2S3AD0F 904-S2S3AD0F S2S3AD0F-ND S2S3AD0F
Product Name Optoisolators - Triac, SCR Output - S2S3AD0F 10mA 600V Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers
Output Triac Triac
Mounting Option Surface Mount; 4-SMD Reel Surface Mount
Forward Current 50 milliamps
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 7083112 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - SI8231BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details