Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs CMTI 8-SSOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | PS9814-2-F4-A-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Forward Current | 15 milliamps |