Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1093625-S2S4A00F
Packaging: Reel - TR
Approvals: CSA, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 50mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 100V/μs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 50μs (Max)
Categories: Isolators
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-SMD
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Triac & SCR Output Optocouplers 10mA Ift 600V 0Cross Phototriac 3Kpcs Product overview: S2S4A00F from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mA, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 10mA, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-S2S4A00F can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers 10mA Ift 600V 0Cross Phototriac 3Kpcs
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1855-1026-1-ND | 1093625-S2S4A00F | 904-S2S4A00F | S2S4A00F |
| Product Name | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - S2S4A00F | 10mA 600V Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers |
| Output | Triac | Triac | PhotoTriac | |
| Approvals | RoHS Compliant | |||
| Package Type | 4-SMD | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD | Reel |