Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH1690BT

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH1690BTTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH1690BTTR-ND
Transistor, Photovoltaic Output Optoisolators SFH1690BTTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH1690BTCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH1690BTCT-ND
Transistor, Photovoltaic Output Optoisolators SFH1690BTCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH1690BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH1690BTDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH1690BTDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay - 43K9391 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay
43K9391
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay 43K9391
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, 3.75Kv, Sop-4 Rohs Compliant Vishay - 58AJ2614 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Sop-4 Rohs Compliant Vishay
58AJ2614
Optocoupler, Transistor, 3.75Kv, Sop-4 Rohs Compliant Vishay 58AJ2614
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH1690BT
Transistor Output Optocouplers SFH1690BT
Transistor Output Optocouplers Phototransistor Out Single CTR>100-300%

Transistor Output Optocouplers Phototransistor Out Single CTR>100-300%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH1690BTTR-ND 43K9391 58AJ2614 SFH1690BT
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay Optocoupler, Transistor, 3.75Kv, Sop-4 Rohs Compliant Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 8002773 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Photovoltaic Isolators - PVI5033R - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Through Hole; DIP8
View Details
2 suppliers