Renesas Electronics Corporation Logic Output Optoisolators RV1S9260ACCSP-10YC#SC0

Description
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 50kV/µs CMTI 5-LSSO
Request a Quote Datasheet
Description
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 50kV/µs CMTI 5-LSSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-RV1S9260ACCSP-10YC#SC0-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-RV1S9260ACCSP-10YC#SC0-ND
Logic Output Optoisolators 559-RV1S9260ACCSP-10YC#SC0-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 50kV/µs CMTI 5-LSSO

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 50kV/µs CMTI 5-LSSO

Buy Now Datasheet
Optocplr, Digital, 15Mbps, 5Kv, Lssop-5; No. Of Channels Renesas - 49AH9528 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Digital, 15Mbps, 5Kv, Lssop-5; No. Of Channels Renesas
49AH9528
Optocplr, Digital, 15Mbps, 5Kv, Lssop-5; No. Of Channels Renesas 49AH9528
OPTOCPLR, DIGITAL, 15MBPS, 5KV, LSSOP-5; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:15Mbps; Optocoupler Case Style:LSSOP; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

OPTOCPLR, DIGITAL, 15MBPS, 5KV, LSSOP-5; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:15Mbps; Optocoupler Case Style:LSSOP; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 559-RV1S9260ACCSP-10YC#SC0-ND 49AH9528
Product Name Logic Output Optoisolators Optocplr, Digital, 15Mbps, 5Kv, Lssop-5; No. Of Channels Renesas
Input DC
Output Push-Pull, Totem Pole
Package Type 5-SMD, Gull Wing
Mounting Option Surface Mount LSSOP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 9134806 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details