California Eastern Laboratories - CEL Logic Output Optoisolators PS9821-1-AX

Description
Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 1 Channel 15kV/µs CMTI 8-SSOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 1 Channel 15kV/µs CMTI 8-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - PS9821-1-AX-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9821-1-AX-ND
Logic Output Optoisolators PS9821-1-AX-ND
Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 1 Channel 15kV/µs CMTI 8-SSOP

Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 1 Channel 15kV/µs CMTI 8-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number PS9821-1-AX-ND
Product Name Logic Output Optoisolators
Input DC
Output Open Collector
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 336-4770-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 1640581 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details