Renesas Electronics Corporation Transistor, Photovoltaic Output Optoisolators RV1S2211ACCSP-10YV#SC0

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSSOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 559-RV1S2211ACCSP-10YV#SC0-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
559-RV1S2211ACCSP-10YV#SC0-ND
Transistor, Photovoltaic Output Optoisolators 559-RV1S2211ACCSP-10YV#SC0-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSSOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSSOP

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Lssop-4; No. Of Channels Renesas - 49AH9521 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Lssop-4; No. Of Channels Renesas
49AH9521
Optocoupler, Transistor, 5Kv, Lssop-4; No. Of Channels Renesas 49AH9521
OPTOCOUPLER, TRANSISTOR, 5KV, LSSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSSOP; No. of Pins:4Pins; Forward Current If Max:30mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:40V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, LSSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSSOP; No. of Pins:4Pins; Forward Current If Max:30mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:40V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 559-RV1S2211ACCSP-10YV#SC0-ND 49AH9521
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5Kv, Lssop-4; No. Of Channels Renesas
Input DC
Output Phototransistor
Package Type "4-SOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount LSSOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 336-SI8234BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details