Manufacturer: Vishay
Win Source Part Number: 894187-SFH1617A-2X01
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH1617
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototransistor Out Single CTR > 63-125%
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 894187-SFH1617A-2X017T | SFH1617A-2X017T-ND | SFH1617A-2X017T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH1617A-2X017T | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers |
| Mounting Option | Surface Mount; 4-SMD | Surface Mount | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Input | DC | ||
| Output | Phototransistor |