OPTOISO 2.5KV OPEN COLL 8-SSOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 559-PS9821-1-V-AX-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Forward Current | 20 milliamps |