California Eastern Laboratories - CEL Logic Output Optoisolators PS9817A-2-AX

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - PS9817A-2-AX-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9817A-2-AX-ND
Logic Output Optoisolators PS9817A-2-AX-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP

Buy Now Datasheet
Singapore, Singapore
Dual 2.5KV Signal Isolator and Optocoupler
902-PS9817A-2-AX
Dual 2.5KV Signal Isolator and Optocoupler 902-PS9817A-2-AX
OPTOISO 2.5KV 2CH OPEN COL 8SSOP Product overview: PS9817A-2-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9817A-2-AX can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV 2CH OPEN COL 8SSOP Product overview: PS9817A-2-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 2.5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9817A-2-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - PS9817A-2-AX - 1090262-PS9817A-2-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9817A-2-AX
1090262-PS9817A-2-AX
Optoisolators - Logic Output - PS9817A-2-AX 1090262-PS9817A-2-AX
Manufacturer: CEL Win Source Part Number: 1090262-PS9817A-2-AX Packaging: Bulk Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 20ns, 5ns Channel Output Current: 25mA Continuous forward current- Max: 15mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090262-PS9817A-2-AX
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.65V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 20ns, 5ns
Channel Output Current: 25mA
Continuous forward current- Max: 15mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers Optocouplers
Product Number PS9817A-2-AX-ND 902-PS9817A-2-AX 1090262-PS9817A-2-AX
Product Name Logic Output Optoisolators Dual 2.5KV Signal Isolator and Optocoupler Optoisolators - Logic Output - PS9817A-2-AX
Input DC DC DC; DC
Output Open Collector Open Collector Open Collector
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Bulk Surface Mount; 8-SSOP
Forward Current 15 milliamps 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 448-1ED3012MC12IXUMA1DKR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 336-1905-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details