California Eastern Laboratories - CEL Logic Output Optoisolators PS9851-2-AX

Description
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SSOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - PS9851-2-AX-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9851-2-AX-ND
Logic Output Optoisolators PS9851-2-AX-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SSOP

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number PS9851-2-AX-ND
Product Name Logic Output Optoisolators
Input DC
Output Push-Pull, Totem Pole
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234AB-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3050ASXUMA1DKR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details