Crouzet Pneumatics, Hydraulics - Valves and Control 81549510

Description
3/2 Normally Closed Solenoid Valve Chassis Mount
Datasheet
Description
3/2 Normally Closed Solenoid Valve Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - 81549510 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81549510
Pneumatics, Hydraulics - Valves and Control 81549510
3/2 Normally Closed Solenoid Valve Chassis Mount

3/2 Normally Closed Solenoid Valve Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number 81549510
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid; Solenoid Valve
Media Air, Inert Gas, Liquid; Air
Valve Size 0.03 inch (0.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121466010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details