Quarktwin Technology Ltd. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 23 24 25 26 27 28 29
Product Name Notes
2/2 Control Valve, Maintained Free Hanging (In-Line)
3-Piece NPT SS Ball Valve,
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Ball Valve
Control Valve
One-Way Control Valve Sub-Base Mount
Pendant
Solenoid Valve Free Hanging (In-Line)
Solenoid Valve Sub-Base Mount
Solenoid Valve
VALVE ACTUATOR,SPRING RETURN,120
VALVE ACTUATOR,SPRING RETURN,24V
WEATHER SHIELD, FOR ANSI 125, VA

<< Prev