Crouzet Pneumatics, Hydraulics - Valves and Control 81529002

Description
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)
Description
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - 81529002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81529002
Pneumatics, Hydraulics - Valves and Control 81529002
One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

One-Way Flow Restrictor, Fixed Free Hanging (In-Line)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number 81529002
Product Name Pneumatics, Hydraulics - Valves and Control
Valve Type Flow Restrictor, Fixed
Media Air, Inert Gas; Air
Valve Size 0.01 inch (0.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
32mm BACOSOL - 04-211-200-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details
Balancing Valves for HVAC -  - DeZURIK, Inc.
Specs
Valve Type Balancing
View Details