Quarktwin Technology Ltd. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 2 WAY CCV, FLANGED SS TRIM 4", C | |
| 2 WAY CCV,FLANGED SS TRIM 5",CV | |
| 2 WAY CCV,FLANGED SS TRIM 6",CV | |
| 2 x 3/2 Normally Closed Solenoid Valve Chassis Mount | |
| 2 x 3/2 Normally Closed/Normally Open Solenoid Valve Chassis Mount | |
| 2 x 3/2 Normally Open Solenoid Valve Chassis Mount | |
| 2/2 Normally Closed Solenoid Valve Assembly | |
| 3/2 Normally Closed Solenoid Valve Chassis Mount | |
| 3/2 Normally Open Solenoid Valve Chassis Mount | |
| 5/2 Solenoid Valve Chassis Mount | |
| 5/3 Solenoid Valve Chassis Mount | |
| BALL VALVE,1" ,3 WAY,11 CV,W/ NO | |
| BALL VALVE,1" ,3 WAY,11 CV,W/ SP | |
| BALL VALVE,1.25" ,3 WAY,34 CV,W/ | |
| BALL VALVE,1.25",3 WAY,34CV,W/ N | |
| CCV, 3-WAY, BRASS TRIM, 1/2", CV | |
| CCV, 3-WAY, BRASS TRIM, 1/2'', C | |
| CCV, 3-WAY, BRASS TRIM, 3/4", CV | |
| CCV, 3-WAY, BRASS TRIM, 3/4'', C | |
| CCV, 3-WAY, SS TRIM, 1", CV 10 | |
| CCV, 3-WAY, SS TRIM, 1", CV 30 | |
| CCV, 3-WAY, SS TRIM, 1", CV 7.4 | |
| CCV, 3-WAY, SS TRIM, 1-1/2", CV | |
| CCV, 3-WAY, SS TRIM, 1-1/4", CV | |
| CCV, 3-WAY, SS TRIM, 1/2", CV 16 | |
| CCV, 3-WAY, SS TRIM, 2", CV 29 | |
| CCV, 3-WAY, SS TRIM, 2", CV 37 | |
| CCV, 3-WAY, SS TRIM, 2", CV 46 | |
| CCV, 3-WAY, SS TRIM, 2", CV 57 | |
| CCV, 3-WAY, SS TRIM, 2", CV 68 | |
| CCV, 3-WAY, SS TRIM, 2", CV 83 | |
| CCV, 3-WAY, SS TRIM, 3/4", CV 14 | |
| CCV, 3-WAY, SS TRIM, 3/4", CV 4. | |
| CCV, 3-WAY, SS TRIM, 3/4", CV 7. | |
| CCV, 3-WAY, SS TRIM, 3/4'', CV 2 | |
| CCV,0.5",3 WAY,16 CV,W/ NON-SPRI | |
| CCV,0.5",6 WAY,0.29,1.50 CV,W/ N | |
| CCV,0.5",6 WAY,0.46,0.29 CV,W/ N | |
| CCV,0.5",6 WAY,0.46,0.46 CV,W/ N | |
| CCV,0.5",6 WAY,0.46,0.73 CV,W/ N | |
| CCV,0.5",6 WAY,0.46,1.16 CV,W/ N | |
| CCV,0.5",6 WAY,0.46,1.50 CV,W/ N | |
| CCV,0.5",6 WAY,0.73,0.29 CV,W/ N | |
| CCV,0.5",6 WAY,0.73,0.46 CV,W/ N | |
| CCV,0.5",6 WAY,0.73,0.73 CV,W/ N | |
| CCV,0.5",6 WAY,0.73,1.16 CV,W/ N | |
| CCV,0.5",6 WAY,0.73,1.50 CV,W/ N | |
| CCV,0.5",6 WAY,1.16,0.29 CV,W/ N | |
| CCV,0.5",6 WAY,1.16,0.46 CV,W/ N | |
| CCV,0.5",6 WAY,1.16,0.73 CV,W/ N | |
| CCV,0.5",6 WAY,1.16,1.16 CV,W/ N | |
| CCV,0.5",6 WAY,1.16,1.50 CV,W/ N | |
| CCV,0.5",6 WAY,1.50,0.29 CV,W/ N | |
| CCV,0.5",6 WAY,1.50,0.46 CV,W/ N | |
| CCV,0.5",6 WAY,1.50,0.73 CV,W/ N | |
| CCV,0.5",6 WAY,1.50,1.16 CV,W/ N | |
| CCV,0.5",6 WAY,1.50,1.50 CV,W/ N | |
| CCV,0.5",6 WAY,1.75,2.00 CV,W/ N | |
| CCV,0.5",6 WAY,2.00,1.75 CV,W/ N | |
| CCV,0.5",6 WAY,2.00,2.00 CV,W/ N | |
| CCV,0.75" ,6 WAY,2.90,4.00 CV,W/ | |
| CCV,0.75" ,6 WAY,2.90,4.70 CV,W/ | |
| CCV,0.75" ,6 WAY,4.00,2.90 CV,W/ | |
| CCV,0.75" ,6 WAY,4.00,4.00 CV,W/ | |
| CCV,0.75" ,6 WAY,4.00,4.70 CV,W/ | |
| CCV,0.75" ,6 WAY,4.90,2.90 CV,W/ | |
| CCV,0.75" ,6 WAY,4.90,4.00 CV,W/ | |
| CCV,0.75" ,6 WAY,4.90,4.70 CV,W/ | |
| CCV,0.75",6 WAY,0.73,0.73 CV,W/ | |
| CCV,0.75",6 WAY,0.73,1.16 CV,W/ | |
| CCV,0.75",6 WAY,0.73,1.86 CV,W/ | |
| CCV,0.75",6 WAY,0.73,2.90 CV,W/ | |
| CCV,0.75",6 WAY,1.16,0.73 CV,W/ | |
| CCV,0.75",6 WAY,1.16,1.16 CV,W/ | |
| CCV,0.75",6 WAY,1.16,1.86 CV,W/ | |
| CCV,0.75",6 WAY,1.16,2.90 CV,W/ | |
| CCV,0.75",6 WAY,1.86,0.73 CV,W/ | |
| CCV,0.75",6 WAY,1.86,1.16 CV,W/ | |
| CCV,0.75",6 WAY,1.86,1.86 CV,W/ | |
| CCV,0.75",6 WAY,1.86,2.90 CV,W/ | |
| CCV,0.75",6 WAY,2.90,0.73 CV,W/ | |
| CCV,0.75",6 WAY,2.90,1.16 CV,W/ | |
| CCV,0.75",6 WAY,2.90,1.86 CV,W/ | |
| CCV,0.75",6 WAY,2.90,2.90 CV,W/ | |
| CCV,1",6 WAY,7.4,7.0 CV,W/ NON-S | |
| CCV,2.5",2 WAY,110 CV,W/NON-SPRI | |
| CCV,2.5",2 WAY,110 CV,W/SPRING R | |
| CCV,2.5",2 WAY,70 CV,W/,SPRING R | |
| CCV,2.5",2 WAY,70 CV,W/NON-SPRIN | |
| CCV,2.5",2 WAY,70 CV,W/SPRING RE | |
| CCV,3",2 WAY,110 CV,W/NON-SPRING | |
| CCV,3",2 WAY,110 CV,W/SPRING RET | |
| CCV,4",2 WAY,186 CV,W/ELECTRONIC | |
| CCV,4",2 WAY,186 CV,W/NON-SPRING | |
| CCV,5",2 WAY,290 CV,W/ELECTRONIC | |
| CCV,5",2 WAY,290 CV,W/NON-SPRING | |
| CCV,6",2 WAY,400 CV,W/ELECTRONIC | |
| CCV,6",2 WAY,400 CV,W/NON-SPRING | |
| General Purpose Relays B329=RELA | |
| Peristaltic Pump Free Hanging (In-Line) | |
| VALVE ACTUATOR,ELECTRONIC FAIL-S | |
| VALVE ACTUATOR,NON-SPRING, 100 TO | |
| VALVE ACTUATOR,NON-SPRING, 24V,MO | |
| VALVE ACTUATOR,NON-SPRING, 24V,ON | |
| VALVE, 6" 2 WAY NON FAIL 24-240 | |
| W/ SPRING RETURN,24 -240V,ON/OFF |
| << Prev | Next >> |