The part number 81551001 from Quarktwin Technology Ltd. is a sub-base rod mount designed for pneumatic applications. It operates effectively within a pressure range of 2 to 8 bars and is suitable for use with compressed air or inert gases. The product is constructed to function optimally at temperatures between -5°C and +50°C, provided that the dew point remains below 10°C when operating below +5°C. This sub-base mount features push-in connections for semi-rigid tubing with a diameter of 4 mm, facilitating easy integration into existing systems. It is also available in an ATEX version, making it compliant for use in potentially explosive atmospheres according to the 94/9/EC Directive. The mechanical life of the unit exceeds 10 million operations, ensuring durability and reliability in demanding environments. Engineers considering this product should note its modular design, which allows for straightforward assembly and maintenance within pneumatic systems.
Sub-Base Rod Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 966-1305-ND | 81551001 |
| Product Name | Valves and Control | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Sub-Base | Sub-Base |