Crouzet Valves and Control 81513065

Description
Sub-Base DIN Rail
Request a Quote Datasheet
Description
Sub-Base DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1243-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1243-ND
Valves and Control 966-1243-ND
Sub-Base DIN Rail

Sub-Base DIN Rail

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81513065 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513065
Pneumatics, Hydraulics - Valves and Control 81513065
Sub-Base DIN Rail

Sub-Base DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1243-ND 81513065
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Sub-Base Sub-Base
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Manual Pinch Valves // Series 75B -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details