Crouzet Pneumatics, Hydraulics - Valves and Control 81281513

Description
MICROVALVE WITH LEVER NC VERTICA
Description
MICROVALVE WITH LEVER NC VERTICA

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - 81281513 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81281513
Pneumatics, Hydraulics - Valves and Control 81281513
MICROVALVE WITH LEVER NC VERTICA

MICROVALVE WITH LEVER NC VERTICA

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number 81281513
Product Name Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
16mm FASPROP - 17-216C-00341+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.30 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details