Crouzet
Valves and Control
81543206
Description
Sub-Base Rod Mount
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Sub-Base Rod Mount
Request a Quote
Email Supplier
Datasheet
Suppliers
Pneumatics, Hydraulics - Valves and Control
81543206
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
966-1296-ND |
81543206 |
|
Product Name
|
Valves and Control |
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Sub-Base
|
Sub-Base
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel; Steel; Exotic Metal (optional feature)
Media
Water; Gas; Sour Gas; Steam
View Details
Maximum Pressure
? to 5511.43 psi (? to 3879 m H2O)
Number of Ports
6
View Details
Valve Type
Relief
Media
Gas; Air
Valve Size
0.25 inch (6.35 mm)
View Details