Quarktwin Technology Ltd. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 29
Product Name Notes
2/2 Control Valve, Maintained Sub-Base Mount
3/2 Normally Closed Control Valve, Maintained Free Hanging (In-Line)
Butterfly Valve
Control Valve, Maintained Sub-Base Mount
Control Valve
Flow Restrictor, Adjustable
Globe Valve
Non-Return Valve (Check Valve) Free Hanging (In-Line)
Non-Return Valve (Check Valve) Sub-Base Mount
Non-Return Valve (Check Valve)
One-Way Flow Restrictor, Adjustable Sub-Base Mount
One-Way Non-Return Valve Free Hanging (In-Line)
Pressure Operated Pressure Switch
Pressure Switch Free Hanging (In-Line)
Relief Valve
SAFETY VALVE 4H
VALVE ACTUATOR, NON-SPRING RETUR
VALVE ACTUATOR,45 IN-LB,NON-SPRI
VALVE ACTUATOR,ELECTRONIC FAIL-S
VALVE ACTUATOR,NON-SPRING, 100 TO
VALVE ACTUATOR,NON-SPRING, 24V,MF
VALVE ACTUATOR,NON-SPRING, 24V,MO
VALVE ACTUATOR,NON-SPRING, 24V,ON
VALVE PLATE ASSEMBLY
Valve, Stainless Steel, Ball,
Valve

<< Prev Next >>